0402FL-181XJRY详情
Coilcraft 0402FL-181XJRY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D2PR23B
Contact Materials
银合金
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Plug In
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
COILCRAFT INC
Risk Rank
5.78
终端
.250 in. Flat Blade
触点
DPDT
达到SVHC
compliant
0402FL-181XJRY拓展信息








哦! 它是空的。