0603CS-R22XKBW详情
Coilcraft 0603CS-R22XKBW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
Straight
Manufacturer Part Number
AR16/M16/A/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Rohs Code
无
Part Life Cycle Code
Unknown
Ihs Manufacturer
COILCRAFT INC
Risk Rank
5.73
组成
Non-Metallic
连接类型
Compression
达到SVHC
unknown
0603CS-R22XKBW拓展信息








哦! 它是空的。