0805USBN-481MRB详情
Coilcraft 0805USBN-481MRB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
0805USBN-481MRB
Manufacturer
Coilcraft Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
COILCRAFT INC
Risk Rank
1.75
JESD-609代码
e3
零件状态
Production (Last Updated: 1 year ago)
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
HTS代码
8504.50.80.00
电感,电感
53 nH
过滤器类型
数据线滤波器
达到SVHC
compliant
0805USBN-481MRB拓展信息
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft








哦! 它是空的。