C093B详情
Coilcraft C093B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
With front ring
无
Type of control element
Key
With light source
无
0个相似型号
C093B拓展信息








哦! 它是空的。