CG3782L详情
Coilcraft CG3782L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M12 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Thread length
6.4
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
有
Nominal diameter
14
Model
Straight
CG3782L拓展信息








哦! 它是空的。