CTX01-12766-30FL970详情
Coilcraft CTX01-12766-30FL970重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-120 - 750
Material core insulation
Other
Outer diameter approx.
6.1
Nominal cross section conductor
4
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
CTX01-12766-30FL970拓展信息








哦! 它是空的。