DO3308P-224KLD详情
Coilcraft DO3308P-224KLD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Degree of protection (IP), front side
Other
Number of digital outputs
0
Display
LCD
Voltage type of supply voltage
AC
Supporting protocol for PROFIBUS
无
深度
100
宽度
96
高度
48
DO3308P-224KLD拓展信息
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft








哦! 它是空的。