MA5167-ALD详情
Coilcraft MA5167-ALD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
751189
Approvals
CCC, cUL, GOST, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
终端
Spring-loaded
类型
PNOZ S9
应用
Contact Expansion, Safe Delay-On Energisation, Safe Pulsing Timer
电源电压
24 VDC
端子样式
Plug-in
标准
EN60204-1, EN62061, EN954-1, ENISO12100-1, ENISO12100-2, VDE0113-1, EN1088
辅助触点
1NC
MA5167-ALD拓展信息








哦! 它是空的。