SD54-154KLC详情
Coilcraft SD54-154KLC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 13 hours ago)
Maximum DC Current
770 mA
Mounting Styles
PCB 安装
Maximum DC Resistance
719 mOhms
终端
Standard
应用
Power
子类别
Inductors, Chokes & Coils
屏蔽/屏蔽
Unshielded
终端样式
SMD/SMT
电感,电感
150 uH
产品类别
Power Inductors - SMD
产品
功率感应器
SD54-154KLC拓展信息
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft
Coilcraft








哦! 它是空的。