Coleman Cable G66730-001
- 收藏
- 对比
G66730-001
1446-G66730-001
无类别的
--
大陆
立即发货

G66730-001 datasheet pdf and Unclassified product details from Coleman Cable stock available at utmel
1最小包装量--
G66730-001详情
Coleman Cable G66730-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Plastic
G66730-001拓展信息







哦! 它是空的。