Comchip Technology 5KP15CA-HF
- 收藏
- 对比
5KP15CA-HF
513-5KP15CA-HF
TVS - 二极管
--
大陆
立即发货

Trans Voltage SuppressorDiode,15VV(RWM),Bidirectional
1最小包装量--
5KP15CA-HF详情
Comchip Technology 5KP15CA-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Breakdown Voltage-Nom
17.6
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
5KP15CA-HF
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.79
ECCN 代码
EAR99
HTS代码
8541.10.00.50
子类别
瞬态抑制器
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
15
最大箝位电压
24.4
5KP15CA-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。