Comchip Technology 5KP5.0CA-HF
- 收藏
- 对比
5KP5.0CA-HF
513-5KP5.0CA-HF
TVS - 二极管
--
大陆
立即发货

Trans Voltage SuppressorDiode,5VV(RWM),Bidirectional
1最小包装量--
5KP5.0CA-HF详情
Comchip Technology 5KP5.0CA-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Breakdown Voltage-Nom
6.7
Risk Rank
5.79
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Part Life Cycle Code
活跃
Manufacturer
Comchip Technology Corporation Ltd
Manufacturer Part Number
5KP5.0CA-HF
Rohs Code
有
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8541.10.00.50
子类别
瞬态抑制器
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
5
最大箝位电压
9.2
5KP5.0CA-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。