Comchip Technology ATV04WF130J-HF
- 收藏
- 对比
ATV04WF130J-HF
513-ATV04WF130J-HF
TVS - 二极管
--
大陆
立即发货

Trans Voltage Suppressor Diode
1最小包装量--
ATV04WF130J-HF详情
Comchip Technology ATV04WF130J-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
ATV04WF130J-HF
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.79
JESD-609代码
e3
端子表面处理
TIN
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
二极管类型
跨压抑制二极管
ATV04WF130J-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。