Comchip Technology ATV06B191JB-G
- 收藏
- 对比
ATV06B191JB-G
513-ATV06B191JB-G
TVS - 二极管
QFN
大陆
立即发货

Trans Voltage Suppressor Diode
1最小包装量--
ATV06B191JB-G详情
Comchip Technology ATV06B191JB-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
24.576
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
二极管类型
跨压抑制二极管
ATV06B191JB-G拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。