Comchip Technology CD7830CS
- 收藏
- 对比
CD7830CS
513-CD7830CS
无类别的
--
大陆
立即发货

CD7830CS datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
CD7830CS详情
Comchip Technology CD7830CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1100 - 1100
Type of electrical connection of main circuit
Frame clamp
CD7830CS拓展信息







哦! 它是空的。