Comchip Technology CDB0130QRL
- 收藏
- 对比
CDB0130QRL
513-CDB0130QRL
无类别的
--
大陆
立即发货

CDB0130QRL datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
CDB0130QRL详情
Comchip Technology CDB0130QRL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 95
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.14 - 0.75
CDB0130QRL拓展信息







哦! 它是空的。