Comchip Technology CDBAT1100-HF
- 收藏
- 对比
CDBAT1100-HF
513-CDBAT1100-HF
二极管 - 整流器 - 单
--
大陆
立即发货

DIODE SCHOTTKY DO-214AC
1最小包装量--
CDBAT1100-HF详情
Comchip Technology CDBAT1100-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
JESD-609代码
e3
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
30
二极管类型
接收电极
达到SVHC
compliant
RoHS状态
符合RoHS标准
CDBAT1100-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。