Comchip Technology CDBH3-40S-G
- 收藏
- 对比
CDBH3-40S-G
513-CDBH3-40S-G
无类别的
--
大陆
立即发货

CDBH3-40S-G datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
CDBH3-40S-G详情
Comchip Technology CDBH3-40S-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nano coated
Type of fastening
Clamp mounting
Material quality
Stainless steel
Model
Single rocker
深度
7
宽度
63
高度
63
CDBH3-40S-G拓展信息







哦! 它是空的。