Comchip Technology CDBS0245
- 收藏
- 对比
CDBS0245
513-CDBS0245
无类别的
--
大陆
立即发货

CDBS0245 datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
CDBS0245详情
Comchip Technology CDBS0245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging type
Other
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 1.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 1.5
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Rohs Code
无
Manufacturer Part Number
CDBS0245
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.92
ECCN 代码
EAR99
高度
10.5
达到SVHC
compliant
CDBS0245拓展信息







哦! 它是空的。