Comchip Technology CDBU0254
- 收藏
- 对比
CDBU0254
513-CDBU0254
无类别的
--
大陆
立即发货

CDBU0254 datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
添加到询价列表
CDBU0254详情
Comchip Technology CDBU0254重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CDBU0254拓展信息







哦! 它是空的。