Comchip Technology CDBUR0230-HF
- 收藏
- 对比
CDBUR0230-HF详情
Comchip Technology CDBUR0230-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
CDBUR0230-HF
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.72
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
二极管类型
接收电极
达到SVHC
compliant
CDBUR0230-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology








哦! 它是空的。