注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.240714
500
¥0.912289
1000
¥0.760242
2000
¥0.697469
5000
¥0.651838
10000
¥0.606358
15000
¥0.586425
50000
¥0.576619
Comchip Technology CDBUR43-HF
- 收藏
- 对比
¥
总价: ¥
CDBUR43-HF详情
Comchip Technology CDBUR43-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
CDBUR43-HF
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.73
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
二极管类型
接收电极
CDBUR43-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。