Comchip Technology CEF02A6A
- 收藏
- 对比
CEF02A6A
513-CEF02A6A
无类别的
--
大陆
立即发货

CEF02A6A datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
CEF02A6A详情
Comchip Technology CEF02A6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
4
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
CEF02A6A拓展信息







哦! 它是空的。