Comchip Technology CJ2301-S1
- 收藏
- 对比
CJ2301-S1
513-CJ2301-S1
无类别的
--
大陆
立即发货

CJ2301-S1 datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
CJ2301-S1详情
Comchip Technology CJ2301-S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Colour front ring
Grey
With front ring
有
Type of control element
Key
With light source
无
CJ2301-S1拓展信息







哦! 它是空的。