Comchip Technology CJ3401-HF
- 收藏
- 对比
CJ3401-HF
513-CJ3401-HF
集成电路(IC)
--
大陆
立即发货

High Power, Current handing capability MOSFET
1最小包装量--
CJ3401-HF详情
Comchip Technology CJ3401-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
CJ3401-HF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Package Description
SMALL OUTLINE, R-PDSO-G3
Risk Rank
5.73
Operating Temperature-Max
150
Reach合规守则
compliant
配置
SINGLE WITH BUILT-IN DIODE
操作模式
增强型MOSFET
极性/通道类型
P-CHANNEL
最大漏极电流 (Abs) (ID)
4.2
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
.35
CJ3401-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。