Comchip Technology CJMN2012
- 收藏
- 对比
CJMN2012
513-CJMN2012
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

CJMN2012 datasheet pdf and Transistors - FETs, MOSFETs - Arrays product details from Comchip Technology stock available at utmel
1最小包装量--
CJMN2012详情
Comchip Technology CJMN2012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
CJMN2012拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。