Comchip Technology CPDUR24V0U-HF
- 收藏
- 对比
CPDUR24V0U-HF详情
Comchip Technology CPDUR24V0U-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
PCB安装方向
直角
Contact Materials
Brass, Copper
RoHS
Compliant
连接器类型
Pin, Plug
定位的数量
37
方向
直角
引线长度
3.95 mm
弱电
Compliant
镀层
Zinc
CPDUR24V0U-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology








哦! 它是空的。