Comchip Technology FR102-G
- 收藏
- 对比
添加到询价列表
FR102-G详情
Comchip Technology FR102-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP40
Number of digital outputs
16
深度
12.5
宽度
53
高度
61
0个相似型号
FR102-G拓展信息
CDBFR0130L-HF
Comchip Technology
KBPC2501
Comchip Technology
1N5818T-G
Comchip Technology
1N5817-G
Comchip Technology
CDBC560HB-G
Comchip Technology
FR106-G
Comchip Technology
KBPC25-02
Comchip Technology
CPINF5204-HF
Comchip Technology
CDSU101A-HF
Comchip Technology
CDBT-54C-HF
Comchip Technology








哦! 它是空的。