Comchip Technology GBJ1510SG
- 收藏
- 对比
GBJ1510SG
513-GBJ1510SG
无类别的
--
大陆
立即发货

GBJ1510SG datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
GBJ1510SG详情
Comchip Technology GBJ1510SG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
10.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
104
Min. permitted bending radius, stationary application/permanent installation
52
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GBJ1510SG拓展信息







哦! 它是空的。