Comchip Technology GBU1008B
- 收藏
- 对比
GBU1008B
513-GBU1008B
无类别的
--
大陆
立即发货

GBU1008B datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
GBU1008B详情
Comchip Technology GBU1008B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Orange
Outer diameter approx.
20.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
255
Min. permitted bending radius, stationary application/permanent installation
153
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GBU1008B拓展信息







哦! 它是空的。