Comchip Technology GBU1010M
- 收藏
- 对比
GBU1010M
513-GBU1010M
无类别的
--
大陆
立即发货

GBU1010M datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
GBU1010M详情
Comchip Technology GBU1010M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
139
Min. permitted bending radius, stationary application/permanent installation
84
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Nominal cross section conductor
0.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
11.1
Colour outer sheath
Blue
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
GBU1010M拓展信息







哦! 它是空的。