Comchip Technology GBU2504C
- 收藏
- 对比
GBU2504C
513-GBU2504C
无类别的
--
大陆
立即发货

GBU2504C datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
GBU2504C详情
Comchip Technology GBU2504C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
8.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
105
Min. permitted bending radius, stationary application/permanent installation
63
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Manufacturer Part Number
GBU2504C
Manufacturer
HY Electronic Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HY ELECTRONIC CORP
Risk Rank
5.76
ECCN 代码
EAR99
达到SVHC
unknown
GBU2504C拓展信息







哦! 它是空的。