Comchip Technology GBU406/GBU4J
- 收藏
- 对比
GBU406/GBU4J
513-GBU406/GBU4J
无类别的
--
大陆
立即发货

GBU406/GBU4J datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
GBU406/GBU4J详情
Comchip Technology GBU406/GBU4J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
26
Core identification
Colour
Nominal cross section conductor
25
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
GBU406/GBU4J拓展信息







哦! 它是空的。