Comchip Technology GP482X002N
- 收藏
- 对比
GP482X002N
513-GP482X002N
无类别的
--
大陆
立即发货

GP482X002N datasheet pdf and Unclassified product details from Comchip Technology stock available at utmel
1最小包装量--
GP482X002N详情
Comchip Technology GP482X002N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
9.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
46
Min. permitted bending radius, stationary application/permanent installation
28
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GP482X002N拓展信息







哦! 它是空的。