Comchip Technology RB551V-30
- 收藏
- 对比
RB551V-30
513-RB551V-30
TVS - 二极管
--
大陆
立即发货

Rectifier Diode, Schottky, 1 Element,0.5A,30VV(RRM)
1最小包装量--
RB551V-30详情
Comchip Technology RB551V-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature-Max
125
Number of Elements
1
Forward Voltage-Max (VF)
.36
JESD-609代码
e4
端子表面处理
Gold (Au)
技术
SCHOTTKY
配置
SINGLE
二极管类型
接收电极
输出电流-最大值
.5
Rep Pk反向电压-最大值
30
最大非代表Pk前进电流
2
RB551V-30拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。