Comchip Technology SR30150PT-G
- 收藏
- 对比
SR30150PT-G
513-SR30150PT-G
TVS - 二极管
--
大陆
立即发货

Rectifier Diode, Schottky, 1 Element,30A,150VV(RRM)
1最小包装量--
SR30150PT-G详情
Comchip Technology SR30150PT-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Operating Temperature-Max
125
Number of Elements
1
Forward Voltage-Max (VF)
.95
技术
SCHOTTKY
配置
SINGLE
二极管类型
接收电极
输出电流-最大值
30
Rep Pk反向电压-最大值
150
最大非代表Pk前进电流
275
SR30150PT-G拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。