Comchip Technology TV04A100J-HF
- 收藏
- 对比
TV04A100J-HF
513-TV04A100J-HF
TVS - 二极管
--
大陆
立即发货

Trans Voltage SuppressorDiode,10VV(RWM),Unidirectional
1最小包装量--
TV04A100J-HF详情
Comchip Technology TV04A100J-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Breakdown Voltage-Nom
11.7
极性
UNIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
10
最大箝位电压
17
TV04A100J-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。