Comchip Technology TV05A171JB-HF
- 收藏
- 对比
TV05A171JB-HF
513-TV05A171JB-HF
TVS - 二极管
--
大陆
立即发货

Trans Voltage SuppressorDiode,170VV(RWM),Bidirectional
1最小包装量--
TV05A171JB-HF详情
Comchip Technology TV05A171JB-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
155814
Approvals
CSA, UL
Manufacturer
方形 D
Breakdown Voltage-Nom
199
触点类型
DPST
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
170
最大箝位电压
275
电气连接
螺丝端子
TV05A171JB-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。