Comchip Technology TV05A360JB-G
- 收藏
- 对比
TV05A360JB-G
513-TV05A360JB-G
TVS - 二极管
--
大陆
立即发货

Trans Voltage SuppressorDiode,36VV(RWM),Bidirectional
1最小包装量--
TV05A360JB-G详情
Comchip Technology TV05A360JB-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Breakdown Voltage-Nom
42.1
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
36
最大箝位电压
58.1
TV05A360JB-G拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。