Comchip Technology TV06B220L-HF
- 收藏
- 对比
TV06B220L-HF
513-TV06B220L-HF
TVS - 二极管
DO-214AA, SMB
大陆
立即发货

TVS DIODE SMB
1最小包装量--
TV06B220L-HF详情
Comchip Technology TV06B220L-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
DO-214AA, SMB
包装
Tape & Reel (TR)
已出版
2013
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
SMD/SMT
极性
单向
通道数量
1
RoHS状态
符合RoHS标准
TV06B220L-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology








哦! 它是空的。