Comus International CM1430-7
- 收藏
- 对比
CM1430-7详情
Comus International CM1430-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
110 - 110
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
High
Colour front ring
Other
Degree of protection (NEMA)
13
CM1430-7拓展信息








哦! 它是空的。