Comus International GP05
- 收藏
- 对比
GP05
520-GP05
无类别的
--
大陆
立即发货

GP05 datasheet pdf and Unclassified product details from Comus International stock available at utmel
1最小包装量--
GP05详情
Comus International GP05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
17
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
170
Min. permitted bending radius, stationary application/permanent installation
85
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
GP05
Manufacturer
XP 电源
Part Life Cycle Code
活跃
Ihs Manufacturer
XP POWER LTD
Risk Rank
5.61
Reach合规守则
compliant
GP05拓展信息







哦! 它是空的。