Comus International M1244
- 收藏
- 对比
M1244详情
Comus International M1244重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
Type of electric connection
Other
Material front ring
Other
Colour lens
Red
M1244拓展信息








哦! 它是空的。