Comus International WG480D90Z
- 收藏
- 对比
WG480D90Z详情
Comus International WG480D90Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Non-Compliant
Manufacturer Part Number
WG480D90Z
Manufacturer
Comus International
Part Life Cycle Code
活跃
Ihs Manufacturer
COMUS INTERNATIONAL
Risk Rank
5.31
性别
Male
HTS代码
8541.40.95.00
Reach合规守则
compliant
触点样式
Pin
WG480D90Z拓展信息








哦! 它是空的。