107-05-PHP-380详情
Concord 107-05-PHP-380重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Phenolic
Package
Bulk
厂商
Concord Electronics
Product Status
Discontinued at Digi-Key
Screw, Thread Size
-
系列
-
类型
圆形垫片
颜色
Natural
性别
Female, Female
镀层
-
有螺纹/无螺纹
Unthreaded
0个相似型号
107-05-PHP-380拓展信息








哦! 它是空的。