1013W6SAM99A30X详情
CONEC 1013W6SAM99A30X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Mounting Styles
安装孔
Contact Materials
Copper Alloy
Filtered
Unfiltered
Insulation Materials
Polybutylene Terephthalate (PBT), Glass Filled
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Shell Sizes
4
Factory Pack QuantityFactory Pack Quantity
50
定位的数量
13 Position
性别
Female
绝缘材料
Insulated
外壳电镀
Tin
触点排列
13W6
安装角
Straight
1013W6SAM99A30X拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC








哦! 它是空的。