131A31019X详情
CONEC 131A31019X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
Special D-Sub
Connector
contact
Kind of connector
male
Contact Materials
copper alloy
Electrical mounting
crimped
Mechanical mounting
for cable
Mechanical durability
50 cycles
Kind of cable1
RG187A/U
Kind of cable
RG179B/U
Spatial orientation
straight
Wave impedance
75Ω
Gross weight
28.25g
Certificates
RoHS compliant
Operating temperature
-55...155°C
131A31019X拓展信息








哦! 它是空的。