15-000170详情
CONEC 15-000170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
螺杆材料
不锈钢
For Use With
D-Sub Plug Connector
Description/Function
Water Resistant Screen Cap with Threaded Insert, Jackscrew and Wire Rope
Filtered
-
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer Part Number
15-000170
Part Life Cycle Code
活跃
Ihs Manufacturer
CONEC CORP
Risk Rank
5.23
Manufacturer Series
15
类型
D-SUB Protection Cap
性别
Male
Reach合规守则
compliant
连接器支持类型
连接器附件
螺纹尺寸
M3
产品
Accessories
知识产权评级
IP67
长度
39.52 mm
15-000170拓展信息
CONEC
Conec
Conec
Conec
Conec
Conec
Conec
Conec
Conec
Conec








哦! 它是空的。