17-110424详情
CONEC 17-110424重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Positions / Contacts per Port
8P8C
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
10
Unit Weight
1.287970 oz
Manufacturer Part Number
17-110424
Part Life Cycle Code
活跃
Ihs Manufacturer
CONEC CORP
Risk Rank
5.21
Manufacturer Series
17-11
连接器类型
电信和数据通信连接器
性别
Jack (Female)
Reach合规守则
compliant
USOC编码
RJ45
17-110424拓展信息









哦! 它是空的。