3005W1SAT99N40X详情
CONEC 3005W1SAT99N40X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Mounting Styles
安装孔
Contact Materials
Copper Alloy
Filtered
Unfiltered
Insulation Materials
Polybutylene Terephthalate (PBT), Glass Filled
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
25
Unit Weight
0.296301 oz
Manufacturer Part Number
3005W1SAT99N40X
Part Life Cycle Code
活跃
Ihs Manufacturer
CONEC CORP
Risk Rank
5.17
Manufacturer Series
3
连接器类型
D 超微型连接器
定位的数量
5 Position
性别
Female
Reach合规守则
compliant
绝缘材料
Insulated
外壳电镀
Tin
触点排列
5W1
安装角
Straight
3005W1SAT99N40X拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC








哦! 它是空的。